Warranty:
Three year parts and labour, Onsite Repair.
Long product name IBM eServer xSeries 346 2* Xeon-3.6GHz 1MB 1GB (16GB max) Openbay U320 Hotswap DVD server Rack Intel® Xeon®
:
xSeries 346 2* Xeon-3.6GHz 1MB 1GB (16GB max) Openbay U320 Hotswap DVD GLAN 625W
The short editorial description of IBM eServer xSeries 346 2* Xeon-3.6GHz 1MB 1GB (16GB max) Openbay U320 Hotswap DVD server Rack Intel® Xeon®
xSeries 346 2* Xeon-3.6GHz 1MB 1GB (16GB max) Openbay U320 Hotswap DVD GLAN 625W
More>>>
Short summary description IBM eServer xSeries 346 2* Xeon-3.6GHz 1MB 1GB (16GB max) Openbay U320 Hotswap DVD server Rack Intel® Xeon®:
This short summary of the IBM eServer xSeries 346 2* Xeon-3.6GHz 1MB 1GB (16GB max) Openbay U320 Hotswap DVD server Rack Intel® Xeon® data-sheet is auto-generated and uses the product title and the first six key specs.
IBM eServer xSeries 346 2* Xeon-3.6GHz 1MB 1GB (16GB max) Openbay U320 Hotswap DVD, 3.6 GHz, 1 GB, SCSI, DVD-ROM, Rack
Long summary description IBM eServer xSeries 346 2* Xeon-3.6GHz 1MB 1GB (16GB max) Openbay U320 Hotswap DVD server Rack Intel® Xeon®:
This is an auto-generated long summary of IBM eServer xSeries 346 2* Xeon-3.6GHz 1MB 1GB (16GB max) Openbay U320 Hotswap DVD server Rack Intel® Xeon® based on the first three specs of the first five spec groups.
IBM eServer xSeries 346 2* Xeon-3.6GHz 1MB 1GB (16GB max) Openbay U320 Hotswap DVD. Processor family: Intel® Xeon®, Processor frequency: 3.6 GHz. Internal memory: 1 GB. HDD interface: SCSI, Optical drive type: DVD-ROM. Chassis type: Rack