Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 22867665 data-sheets &
36854 brands
– register (free)
Laptops
IBM ThinkPad R50 PM 1.4GHz 256MB 30GB 35.8 cm (14.1") 0.25 GB
IBM ThinkPad R50 PM 1.4GHz 256MB 30GB 35.8 cm (14.1") 0.25 GB
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
IBM
Product name:
ThinkPad R50 PM 1.4GHz 256MB 30GB
Product code:
TJ956ND
Category:
Laptops
Icecat Product ID:
65546
Data-sheet quality:
created/standardized by Icecat
Product views:
9176
Info modified on:
07 Mar 2024, 15:34:52
Report mistake
Specs
Recommended products
Contact details
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE