Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 22403435 data-sheets &
36824 brands
– register (free)
Laptops
IBM ThinkPad G40 P4 2.8GHz 256MB 40GB DVD 38.1 cm (15") 0.25 GB
IBM ThinkPad G40 P4 2.8GHz 256MB 40GB DVD 38.1 cm (15") 0.25 GB
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
IBM
Product name:
ThinkPad G40 P4 2.8GHz 256MB 40GB DVD
Product code:
TG04SNU
Category:
Laptops
Icecat Product ID:
67684
Data-sheet quality:
created/standardized by Icecat
Product views:
5822
Info modified on:
07 Mar 2024, 15:34:52
Report mistake
Specs
Recommended products
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE