Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 23052826 data-sheets &
39746 brands
– register (free)
Laptops
IBM Thinkpad T30 P4 1.8 256 40Gb DVD 14" 35.8 cm (14.1") 0.25 GB
IBM Thinkpad T30 P4 1.8 256 40Gb DVD 14" 35.8 cm (14.1") 0.25 GB
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
IBM
Product name:
Thinkpad T30 P4 1.8 256 40Gb DVD 14"
Product code:
TC085NU
Category:
Laptops
Icecat Product ID:
5253
Data-sheet quality:
created/standardized by Icecat
Product views:
22727
Info modified on:
07 Mar 2024, 15:34:52
Report mistake
Specs
Recommended products
Contact details
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE