IBM logo

IBM CRT Essential TS E74 17" FST .27 69kHz MPR2 black monitor CRT 1024 x 768 pixels 43.2 cm (17")

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6732
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Three years.
Long product name IBM CRT Essential TS E74 17" FST .27 69kHz MPR2 black monitor CRT 1024 x 768 pixels 43.2 cm (17"):

TS E74 17" FST .27 69kHz MPR2 black

Short summary description IBM CRT Essential TS E74 17" FST .27 69kHz MPR2 black monitor CRT 1024 x 768 pixels 43.2 cm (17"):

IBM CRT Essential TS E74 17" FST .27 69kHz MPR2 black, 43.2 cm (17"), FST CRT, 1024 x 768 pixels, 24.2 cm, 32.3 cm, 40.4 cm

Long summary description IBM CRT Essential TS E74 17" FST .27 69kHz MPR2 black monitor CRT 1024 x 768 pixels 43.2 cm (17"):

IBM CRT Essential TS E74 17" FST .27 69kHz MPR2 black. Display diagonal: 43.2 cm (17"), Type: FST CRT, Display resolution: 1024 x 768 pixels. Ergonomics: ISO 9241-3/7/8, Certification: MPR-II. Power consumption (typical): 90 W. Dimensions (WxDxH): 405 x 421 x 419 mm, Weight: 15 kg. Compatible operating systems: -Microsoft Windows ME -Microsoft Windows 2000 -Microsoft Windows XP

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.