Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM eServer xSeries 346 server Intel® Xeon® 3.6 GHz 1 GB DDR2-SDRAM Rack 625 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
eServer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
xSeries
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xSeries 346
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
88404RG
Category
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byIBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33690
This statistic is based on the 90209 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 18 Nov 2019 14:22:03
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three year parts and labour, Onsite Repair.
Long product name IBM eServer xSeries 346 server Intel® Xeon® 3.6 GHz 1 GB DDR2-SDRAM Rack 625 W :
The short editorial description of IBM eServer xSeries 346 server Intel® Xeon® 3.6 GHz 1 GB DDR2-SDRAM Rack 625 W

xSeries 346, 1x Xeon 3.6GHz/800MHz (2MB L2 cache), 2x 512MB 400MHz PC2-3200 ECC DDR2 SDRAM RDIMMs, Open bay, 1x (4x-24x) CD-R/CD-RW DVD drive, 2x Broadcom 5721 10/100/1000 Mbps Ethernet controller chips, 2x 625W Power Supply, SVGA (16MB) video
More>>>
Short summary description IBM eServer xSeries 346 server Intel® Xeon® 3.6 GHz 1 GB DDR2-SDRAM Rack 625 W:
This short summary of the IBM eServer xSeries 346 server Intel® Xeon® 3.6 GHz 1 GB DDR2-SDRAM Rack 625 W data-sheet is auto-generated and uses the product title and the first six key specs.

IBM eServer xSeries 346, 3.6 GHz, 1 GB, DDR2-SDRAM, DVD-ROM, 625 W, Rack

Long summary description IBM eServer xSeries 346 server Intel® Xeon® 3.6 GHz 1 GB DDR2-SDRAM Rack 625 W:
This is an auto-generated long summary of IBM eServer xSeries 346 server Intel® Xeon® 3.6 GHz 1 GB DDR2-SDRAM Rack 625 W based on the first three specs of the first five spec groups.

IBM eServer xSeries 346. Processor family: Intel® Xeon®, Processor frequency: 3.6 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Optical drive type: DVD-ROM. Power supply: 625 W. Chassis type: Rack

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
IBM

IBM Netfinity 1742-90X server
(show image)
71P8139 Netfinity 1742-90X 0,00
(excl. VAT)
0,00 (incl. VAT)
IBM

IBM Netfinity 1742-90X server
(show image)
71P8138 Netfinity 1742-90X 0,00
(excl. VAT)
0,00 (incl. VAT)
IBM

IBM Netfinity 1742-90X server
(show image)
71P8132 Netfinity 1742-90X 0,00
(excl. VAT)
0,00 (incl. VAT)
IBM

IBM Netfinity 1742-90X server
(show image)
71P8131 Netfinity 1742-90X 0,00
(excl. VAT)
0,00 (incl. VAT)
IBM

IBM Netfinity 1742-90X server
(show image)
71P8130 Netfinity 1742-90X 0,00
(excl. VAT)
0,00 (incl. VAT)
IBM

IBM Netfinity 1742-90X server
(show image)
71P8128 Netfinity 1742-90X 0,00
(excl. VAT)
0,00 (incl. VAT)
IBM

IBM Netfinity 1742-90X server
(show image)
24P8228 Netfinity 1742-90X 0,00
(excl. VAT)
0,00 (incl. VAT)
IBM

IBM Netfinity server
(show image)
19K1272 Netfinity 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details