location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM eServer System x3550 server 600 GB Rack (1U) Intel® Xeon® 1.86 GHz 2 GB DDR2-SDRAM 670 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
eServer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
xSeries
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
System x3550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7978C1U
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three year parts and labour, Onsite Repair.
Long product name IBM eServer System x3550 server 600 GB Rack (1U) Intel® Xeon® 1.86 GHz 2 GB DDR2-SDRAM 670 W :
The long product name of IBM eServer System x3550 server 600 GB Rack (1U) Intel® Xeon® 1.86 GHz 2 GB DDR2-SDRAM 670 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

System x3550, 1x Quad-Core Intel Xeon Processor 1.86 GHz/1066 MHz (8 MB L2 cache), 2x 1024 MB PC2-5300 CL5 ECC DDR2 Chipkill FBDIMM, 0 GB SAS hot-swap or simple-swap SATA HD (open bay), Integrated single-channel SAS controller, 2x Broadcom 5708 Gigabit Ethernet
More>>>
Short summary description IBM eServer System x3550 server 600 GB Rack (1U) Intel® Xeon® 1.86 GHz 2 GB DDR2-SDRAM 670 W:
This short summary of the IBM eServer System x3550 server 600 GB Rack (1U) Intel® Xeon® 1.86 GHz 2 GB DDR2-SDRAM 670 W data-sheet is auto-generated and uses the product title and the first six key specs.

IBM eServer System x3550, 1.86 GHz, 2 GB, DDR2-SDRAM, 600 GB, 670 W, Rack (1U)

Long summary description IBM eServer System x3550 server 600 GB Rack (1U) Intel® Xeon® 1.86 GHz 2 GB DDR2-SDRAM 670 W:
This is an auto-generated long summary of IBM eServer System x3550 server 600 GB Rack (1U) Intel® Xeon® 1.86 GHz 2 GB DDR2-SDRAM 670 W based on the first three specs of the first five spec groups.

IBM eServer System x3550. Processor family: Intel® Xeon®, Processor frequency: 1.86 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory layout (slots x size): 2 x 1 GB. Total storage capacity: 600 GB, Optical drive type: DVD-ROM. Power supply: 670 W. Chassis type: Rack (1U)

Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 11:22:31
Uk has collected 2 expert reviews for IBM eServer System x3550 server 600 GB Rack (1U) Intel® Xeon® 1.86 GHz 2 GB DDR2-SDRAM 670 W and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
alphr.com
Updated:
2011-09-27 11:22:31
The first of the new breed of IBM rack servers, delivering superb design and a wealth of new features The X3550 is the first in a series of major improvements to IBMs Intel Server family. Its also the first production server equipped with Intels lo...
83%
pcauthority.com.au
Updated:
2011-11-04 22:04:22
The first of the new breed of IBM rack servers, delivering superb design and a wealth of new features.
83%