location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Enterprise C19 PDU power distribution unit (PDU) 6 AC outlet(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enterprise C19 PDU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
39Y8948
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5050689853195 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83799
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2021 15:41:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo Enterprise C19 PDU power distribution unit (PDU) 6 AC outlet(s) :
The long product name of Lenovo Enterprise C19 PDU power distribution unit (PDU) 6 AC outlet(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Enterprise C19 PDU
More>>>
Lenovo Enterprise C19 PDU power distribution unit (PDU) 6 AC outlet(s):
The official description of Lenovo Enterprise C19 PDU power distribution unit (PDU) 6 AC outlet(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

These Enterprise PDUs are ideal for extending and enhancing the levels of availability while supporting even the most power-demanding servers. Primarily designed for xSeries servers, they also support mid-range and high-end server products.

The new DPI Enterprise PDUs will complement the current DPI PDUs. The new models also deploy the same modular approach to power distribution as current PDUs, but do not include detachable line cords due to the power levels. There are versions for nearly every region worldwide. These PDUs are highly advanced relative to the competition in setup, ease of installation, density and scalability.

Short summary description Lenovo Enterprise C19 PDU power distribution unit (PDU) 6 AC outlet(s):
This short summary of the Lenovo Enterprise C19 PDU power distribution unit (PDU) 6 AC outlet(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Enterprise C19 PDU, Basic, 6 AC outlet(s), C19 coupler, 6 x IEC 320 EN 60320 C19, 200 - 240 V, 60 A

Long summary description Lenovo Enterprise C19 PDU power distribution unit (PDU) 6 AC outlet(s):
This is an auto-generated long summary of Lenovo Enterprise C19 PDU power distribution unit (PDU) 6 AC outlet(s) based on the first three specs of the first five spec groups.

Lenovo Enterprise C19 PDU. PDU types: Basic. AC outlets quantity: 6 AC outlet(s), AC outlet types: C19 coupler, Output connections: 6 x IEC 320 EN 60320 C19. Nominal input voltage: 200 - 240 V, Maximum current: 60 A. Width: 439 mm, Depth: 213 mm, Height: 43.9 mm

Design
PDU types *
Basic
Ports & interfaces
AC outlets quantity *
6 AC outlet(s)
AC outlet types *
C19 coupler
Output connections
6 x IEC 320 EN 60320 C19
Power
Nominal input voltage *
200 - 240 V
Maximum current *
60 A
Weight & dimensions
Width
439 mm
Depth
213 mm
Height
43.9 mm
Weight
9.6 kg
Country Distributor
Switzerland 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 4 distributor(s)
Belgium 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)