Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Intel® Xeon® 5000 Sequence E5640 2.66 GHz
- - 6 GB 1333 MHz DDR3-SDRAM
- - Blade
Warranty:
Three year parts and labour
Long product name IBM eServer BladeCenter BladeServer HS22V 7871G4Y server Blade Intel® Xeon® 5000 Sequence E5640 2.66 GHz 6 GB DDR3-SDRAM
:
BladeServer HS22V 7871G4Y Intel® Xeon™ E5640 4C 2.66GHz, 6144MB PC3-10600 DDR3 SDRAM, LSI 1064E SAS, Matrox G200eV
The long product name of IBM eServer BladeCenter BladeServer HS22V 7871G4Y server Blade Intel® Xeon® 5000 Sequence E5640 2.66 GHz 6 GB DDR3-SDRAM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
BladeServer HS22V 7871G4Y Intel® Xeon™ E5640 4C 2.66GHz, 6144MB PC3-10600 DDR3 SDRAM, LSI 1064E SAS, Matrox G200eV
More>>>
Short summary description IBM eServer BladeCenter BladeServer HS22V 7871G4Y server Blade Intel® Xeon® 5000 Sequence E5640 2.66 GHz 6 GB DDR3-SDRAM:
This short summary of the IBM eServer BladeCenter BladeServer HS22V 7871G4Y server Blade Intel® Xeon® 5000 Sequence E5640 2.66 GHz 6 GB DDR3-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.
IBM eServer BladeCenter BladeServer HS22V 7871G4Y, 2.66 GHz, E5640, 6 GB, DDR3-SDRAM, Blade
Long summary description IBM eServer BladeCenter BladeServer HS22V 7871G4Y server Blade Intel® Xeon® 5000 Sequence E5640 2.66 GHz 6 GB DDR3-SDRAM:
This is an auto-generated long summary of IBM eServer BladeCenter BladeServer HS22V 7871G4Y server Blade Intel® Xeon® 5000 Sequence E5640 2.66 GHz 6 GB DDR3-SDRAM based on the first three specs of the first five spec groups.
IBM eServer BladeCenter BladeServer HS22V 7871G4Y. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.66 GHz, Processor model: E5640. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. HDD size: 1.8". Chassis type: Blade