location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM UPS 750TLV 0.75 kVA 500 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UPS 750TLV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
74P4902
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs)
Icecat Product ID:
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:16:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name IBM UPS 750TLV 0.75 kVA 500 W :
The short editorial description of IBM UPS 750TLV 0.75 kVA 500 W

UPS: IBM UPS 750TLV
More>>>
Short summary description IBM UPS 750TLV 0.75 kVA 500 W:
This short summary of the IBM UPS 750TLV 0.75 kVA 500 W data-sheet is auto-generated and uses the product title and the first six key specs.

IBM UPS 750TLV, 0.75 kVA, 500 W, 320 J, 19.5 kg, APC PowerChute Business Edition, Maintenance-free, sealed lead-acid battery with suspended electrolyte, leakproof

Long summary description IBM UPS 750TLV 0.75 kVA 500 W:
This is an auto-generated long summary of IBM UPS 750TLV 0.75 kVA 500 W based on the first three specs of the first five spec groups.

IBM UPS 750TLV. Output power capacity: 0.75 kVA, Output power: 500 W, Surge energy rating: 320 J. Weight: 19.5 kg. Bundled software: APC PowerChute Business Edition. Battery type: Maintenance-free, sealed lead-acid battery with suspended electrolyte, leakproof, Interface: USB, serial, Dimensions (WxDxH): 170 x 439 x 216 mm