Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM 49Y1433 memory module 2 GB 1 x 2 GB DDR3 1333 MHz ECC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
49Y1433
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
49Y1433
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0883436088541
Category
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byIBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32281
This statistic is based on the 91521 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89475 free Open Icecat users.
Info modified on: 04 Apr 2019 11:14:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name IBM 49Y1433 memory module 2 GB 1 x 2 GB DDR3 1333 MHz ECC :
The short editorial description of IBM 49Y1433 memory module 2 GB 1 x 2 GB DDR3 1333 MHz ECC

49Y1433, 2GB DDR3, 1333MHz, CL9, ECC, LP RDIMM
More>>>
Short summary description IBM 49Y1433 memory module 2 GB 1 x 2 GB DDR3 1333 MHz ECC:
This short summary of the IBM 49Y1433 memory module 2 GB 1 x 2 GB DDR3 1333 MHz ECC data-sheet is auto-generated and uses the product title and the first six key specs.

IBM 49Y1433, 2 GB, 1 x 2 GB, DDR3, 1333 MHz

Long summary description IBM 49Y1433 memory module 2 GB 1 x 2 GB DDR3 1333 MHz ECC:
This is an auto-generated long summary of IBM 49Y1433 memory module 2 GB 1 x 2 GB DDR3 1333 MHz ECC based on the first three specs of the first five spec groups.

IBM 49Y1433. Component for: PC/server, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, ECC

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
Nederland 1 distributor(s)
Deutschland 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Polska 1 distributor(s)
Australia 1 distributor(s)
Customer service details
Array