IBM logo

IBM 1GB PC2-5300 memory module 1 x 1 GB DDR2 667 MHz ECC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41547
Info modified on:
14 Mar 2024, 18:13:53
Long product name IBM 1GB PC2-5300 memory module 1 x 1 GB DDR2 667 MHz ECC:

1GB DDR2, 240-pin DIMM, 667MHz, Registered, ECC

Short summary description IBM 1GB PC2-5300 memory module 1 x 1 GB DDR2 667 MHz ECC:

IBM 1GB PC2-5300, 1 GB, 1 x 1 GB, DDR2, 667 MHz, 240-pin DIMM

Long summary description IBM 1GB PC2-5300 memory module 1 x 1 GB DDR2 667 MHz ECC:

IBM 1GB PC2-5300. Component for: PC/Server, Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, Memory form factor: 240-pin DIMM, CAS latency: 5, ECC

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.