IBM logo

IBM M400 Projector - Ultraportable DLP 1024x768 1100 Lumens 1800:1 con data projector 1100 ANSI lumens XGA (1024x768)

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6374
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
3 year warranty.
Long product name IBM M400 Projector - Ultraportable DLP 1024x768 1100 Lumens 1800:1 con data projector 1100 ANSI lumens XGA (1024x768):

IBM M400 Projector - Ultraportable DLP 1024x768 1100 Lumens 1800:1 contrast ratio

Short summary description IBM M400 Projector - Ultraportable DLP 1024x768 1100 Lumens 1800:1 con data projector 1100 ANSI lumens XGA (1024x768):

IBM M400 Projector - Ultraportable DLP 1024x768 1100 Lumens 1800:1 con, 1100 ANSI lumens, XGA (1024x768), 1800:1, Lamp, P-VIP, 120 W

Long summary description IBM M400 Projector - Ultraportable DLP 1024x768 1100 Lumens 1800:1 con data projector 1100 ANSI lumens XGA (1024x768):

IBM M400 Projector - Ultraportable DLP 1024x768 1100 Lumens 1800:1 con. Projector brightness: 1100 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 1800:1. Light source type: Lamp, Lamp type: P-VIP, Lamp power: 120 W. Power consumption (typical): 250 W. Weight: 1.1 kg. Dimensions (WxDxH): 182 x 162 x 48 mm, Resolution: 1024 x 768 pixels, Video in: RGB ( NTSC, SECAM, PAL, NTSC 4.43 ), HDTV, EDTV, SDTV

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.