Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25117425 data-sheets &
28610 brands
– register (free)
Processors
IBM 3.0GHz 800MHz 2MB L2 Cache Xeon processor 3 GHz Tray
IBM 3.0GHz 800MHz 2MB L2 Cache Xeon processor 3 GHz Tray
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
IBM
Product name:
3.0GHz 800MHz 2MB L2 Cache Xeon Processor
Product code:
40K2504
Category:
Processors
Icecat Product ID:
456396
Data-sheet quality:
created/standardized by Icecat
Product views:
21398
Info modified on:
17 Jul 2025, 16:37:02
Specs
Recommended products
Contact Details
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE