location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM Ultrium LVD Tape 2U Autoloader 3581 Storage auto loader & library Tape Cartridge 1.6 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultrium LVD Tape 2U Autoloader 3581
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23R2326
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16128
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name IBM Ultrium LVD Tape 2U Autoloader 3581 Storage auto loader & library Tape Cartridge 1.6 TB :
The long product name of IBM Ultrium LVD Tape 2U Autoloader 3581 Storage auto loader & library Tape Cartridge 1.6 TB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ultrium LVD Tape 2U Autoloader 3581 w/Remote Management Unit Rack Mount Kit & Bar Code Reader (PN 24R0992/97/98/99)
More>>>
Short summary description IBM Ultrium LVD Tape 2U Autoloader 3581 Storage auto loader & library Tape Cartridge 1.6 TB:
This short summary of the IBM Ultrium LVD Tape 2U Autoloader 3581 Storage auto loader & library Tape Cartridge 1.6 TB data-sheet is auto-generated and uses the product title and the first six key specs.

IBM Ultrium LVD Tape 2U Autoloader 3581, Storage auto loader & library, Tape Cartridge, AIX, OS/400, Windows NT, Windows 2000, Windows Server 2003, Sun Solaris, HP-UX, Red Hat & United..., 1.6 TB, 3.2 TB, LTO Ultrium 2

Long summary description IBM Ultrium LVD Tape 2U Autoloader 3581 Storage auto loader & library Tape Cartridge 1.6 TB:
This is an auto-generated long summary of IBM Ultrium LVD Tape 2U Autoloader 3581 Storage auto loader & library Tape Cartridge 1.6 TB based on the first three specs of the first five spec groups.

IBM Ultrium LVD Tape 2U Autoloader 3581. Product type: Storage auto loader & library, Media type: Tape Cartridge, Compatible operating systems: AIX, OS/400, Windows NT, Windows 2000, Windows Server 2003, Sun Solaris, HP-UX, Red Hat & United.... Native capacity: 1.6 TB, Compressed capacity: 3.2 TB, Media types supported: LTO Ultrium 2. Power requirements: 100-240 VAC, 50/60 Hz. Weight: 5.7 kg. Dimensions (WxDxH): 483 x 864 x 89 mm

Brand Image Product code Product Stock Price from
IBM

IBM Ultrium LVD Tape 2U Autoloader IBM3581-L28 Storage auto loader & library Tape Cartridge 1.6 TB
(show image)
24R0992 Ultrium LVD Tape 2U Autoloader IBM3581-L28 0.00
(excl. VAT)
0 (incl. VAT)