Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM 19" Fixed Shelf Option

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19" Fixed Shelf Option
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17237RX show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5050689862784 show
Category
Shelves, arms and other components of racks.
Rack Accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byIBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81288
This statistic is based on the 90322 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88297 free Open Icecat users.
Info modified on: 16 Dec 2019 08:46:16
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year, Customer Replaceable Unit.
Long product name IBM 19" Fixed Shelf Option :
The short editorial description of IBM 19" Fixed Shelf Option

19" Fixed Shelf Option
More>>>
Short summary description IBM 19" Fixed Shelf Option:
This short summary of the IBM 19" Fixed Shelf Option data-sheet is auto-generated and uses the product title and the first six key specs.

IBM 19" Fixed Shelf Option, 1U

Long summary description IBM 19" Fixed Shelf Option:
This is an auto-generated long summary of IBM 19" Fixed Shelf Option based on the first three specs of the first five spec groups.

IBM 19" Fixed Shelf Option. Rack capacity: 1U

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
France 1 distributor(s)
Deutschland 4 distributor(s)
Österreich 2 distributor(s)
Czech Republic 1 distributor(s)
Switzerland 1 distributor(s)
Chile 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Australia 4 distributor(s)
Bulgaria 1 distributor(s)
Customer service details