i-tec logo

i-tec WPOINT-3G wireless router Fast Ethernet Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61886
Info modified on:
20 Jun 2019, 09:58:44
Short summary description i-tec WPOINT-3G wireless router Fast Ethernet Grey:

i-tec WPOINT-3G, Wi-Fi 4 (802.11n), Ethernet LAN, Grey

Long summary description i-tec WPOINT-3G wireless router Fast Ethernet Grey:

i-tec WPOINT-3G. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 150 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Product colour: Grey. Cables included: AC, LAN (RJ-45), USB. WLAN data transfer rates supported: 1,6,11,54,108,150 Mbit/s, Dimensions (WxDxH): 68 x 16 x 90 mm, Interface: USB

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.