Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec EX1USB3 USB 3.0 interface cards/adapter

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EX1USB3
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EX1USB3
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8594047318782
Category
An explansion board you insert into your computer so the computer can be connected to a network
interface cards/adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 21 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9726
This statistic is based on the 75566 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 21-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73839 free Open Icecat users .
Info modified on: 14 Dec 2017 18:10:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name i-tec EX1USB3 USB 3.0 interface cards/adapter :
The short editorial description of i-tec EX1USB3 USB 3.0 interface cards/adapter

EX1USB3, Express Card 1.0, 1x USB 3.0 SuperSpeed, 5 Gbit/s
More>>>

i-tec EX1USB3 USB 3.0 interface cards/adapter:
The official marketing text of i-tec EX1USB3 USB 3.0 interface cards/adapter as supplied by the manufacturer
ExpressCard to USB 3.0 adapter is Express card 34mm with port interface USB 3.0 (port is fully compatible with USB 2.0 and USB 1.1). It is made in accordance with the specification defined for EpressCard 1.0. Port adapter supports communication with devices with USB 3.0, USB 2.0 and USB 1.1 interface with speed up to 5Gb/s in duplex data transfer. It supports external power supply through the feeder cable.
Short summary description i-tec EX1USB3 USB 3.0 interface cards/adapter:
This short summary of the i-tec EX1USB3 USB 3.0 interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.
i-tec EX1USB3, ExpressCard, USB 3.0, Black, Grey, 164 mm, 218 mm, 30 mm
Long summary description i-tec EX1USB3 USB 3.0 interface cards/adapter :

i-tec EX1USB3. Host interface: ExpressCard, Output interface: USB 3.0. Colour of product: Black, Grey. Package width: 164 mm, Package depth: 218 mm, Package height: 30 mm. Cables included: USB. Data transfer rate: 5120 Mbit/s, Connectivity technology: Wired, Compatible operating systems: Microsoft Windows XP/Vista/7

This is an auto-generated long summary of i-tec EX1USB3 USB 3.0 interface cards/adapter based on the first three specs of the first five spec groups.
Ports & interfaces
Host interface *
Interface that enables a host controller to communicate with a driver.
ExpressCard
Output interface *
The socket (port) where the output connectors are connected.
USB 3.0
USB 3.0 (3.1 Gen 1) Type-A ports quantity
1
Design
Colour of product
The colour e.g. red, blue, green, black, white.
Black, Grey
Weight & dimensions
Package width
The distance from one side of the packaging to the other.
164 mm
Package depth
The distance from the front to the back of the packaging.
218 mm
Weight & dimensions
Package height
The distance from the top to the bottom of the packaging.
30 mm
Package weight
Weight of the packaged product.
105 g
Packaging content
Cables included
USB
Other features
Data transfer rate
Rate at which data can be transferred, usually measured in units per second. May vary with network configurations.
5120 Mbit/s
Connectivity technology
Wired
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows XP/Vista/7
Brand Image Product code Product Stock Price from
i-tec EXRS232 interface cards/adapter i-tec EXRS232 interface cards/adapter
(show image)
EXRS232 EXRS232 EUR 18,42
(excl. VAT)
EUR 22,29 (incl. VAT)
i-tec EX1394USB USB 2.0 interface cards/adapter i-tec EX1394USB USB 2.0 interface cards/adapter
(show image)
EX1394USB EX1394USB  — 
i-tec EX2USB3 USB 3.0 interface cards/adapter i-tec EX2USB3 USB 3.0 interface cards/adapter
(show image)
EX2USB3 EX2USB3  — 
i-tec EX2ESATA SATA interface cards/adapter i-tec EX2ESATA SATA interface cards/adapter
(show image)
EX2ESATA EX2ESATA  — 
Country Distributor
Czech Republic 1 distributor(s)
Deutschland 1 distributor(s)