location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec Metal USB-C Gigabit Ethernet Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Metal
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C Metal Gigabit Ethernet Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31METALGLAN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8595611701870
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177286
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:08
The date of the most recent change of this product data-sheet in Icecat.
i-tec C31METALGLAN user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points i-tec Metal USB-C Gigabit Ethernet Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Expand your laptop, tablet or PC with new USB-C or Thunderbolt 3 connector to Gigabit Ethernet port for high-speed internet access
  • - 1x USB-C 3.1 connector, for connecting to a laptop, tablet or PC
  • - Fast network and Internet access with Gigabit Ethernet connection, 1x Ethernet GLAN RJ-45 port supports 10/100/1000 Mbps speeds
  • - Supports Wake-on-LAN, Jumbo frame up to 9k bytes, detection of cable crossover MDI/MDIX
  • - Support IEEE 802.3az (Energy Efficient Ethernet) and IPv4/IPv6 pack Checksum Offload Engine (COE) to reduce CPU loading
Long product name i-tec Metal USB-C Gigabit Ethernet Adapter :
The long product name of i-tec Metal USB-C Gigabit Ethernet Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C Metal Gigabit Ethernet Adapter
More>>>
i-tec Metal USB-C Gigabit Ethernet Adapter:
The official description of i-tec Metal USB-C Gigabit Ethernet Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wi-fi connection is comfortable, however, if you require performance without any compromise, nothing will perform better than a Gigabit Ethernet port; modern devices however often miss this important port. This docking station allows you to easily access to 10/100/1000 Mbps network. You can enjoy high speed internet access without any interruption.

No external power supply is needed. The adapter supports a wide range of operating systems from Windows and Mac OS to Linux. Ethernet network connection can also be used in the Android system. However, the support of this function must be included by the manufacturer directly in the particular Android device. You can easily check this support in Network Connection Settings → Other Networks, which must include Ethernet.

The adapter is suitable for use with MacBook Pro 2016, MacBook 2015, Chromebook Pixel 2015, Acer Switch Alpha 12, Dell XPS 13, HP EliteBook Folio G1, ASUS UX390UAK and other devices with the USB-C connector. The USB-C connector has many advantages, it is smaller, symmetrical and allows easy connection, because now you don’t have to worry about the rotation of the connector. More information about the USB-C is available here.

Short summary description i-tec Metal USB-C Gigabit Ethernet Adapter:
This short summary of the i-tec Metal USB-C Gigabit Ethernet Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec Metal USB-C Gigabit Ethernet Adapter, Wired, USB Type-C, Ethernet, 1000 Mbit/s, Grey

Long summary description i-tec Metal USB-C Gigabit Ethernet Adapter:
This is an auto-generated long summary of i-tec Metal USB-C Gigabit Ethernet Adapter based on the first three specs of the first five spec groups.

i-tec Metal USB-C Gigabit Ethernet Adapter. Connectivity technology: Wired, Host interface: USB Type-C, Interface: Ethernet. Maximum data transfer rate: 1000 Mbit/s. Product colour: Grey

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB Type-C
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
1
Network
Maximum data transfer rate *
1000 Mbit/s
Networking standards *
IEEE 802.3az
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wake-on-LAN ready
Yes
Jumbo frames support
Yes
Jumbo frames
9000
Design
Product colour
Grey
Internal *
No
Chipset
Realtek RTL8153
LED indicators
Yes
System requirements
Compatible operating systems
Windows 7 32/64bit, Windows 8 32/64bit, Windows 8.1 32/64bit, Windows 10 32/64bit, Mac OS, Linux, Android
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Width
61 mm
Depth
23 mm
Height
17 mm
Weight
35 g
Packaging data
Package type
Box
Package width
130 mm
Package depth
100 mm
Package height
20 mm
Package weight
60 g
Packaging content
Manual
Yes
Logistics data
Harmonized System (HS) code
85176990
Other features
Cable length
0.28 m
Brand Image Product code Product Stock Price from
i-tec 1x USB-C to RJ-45 i-tec 1x USB-C to RJ-45
(show image)
C31GLAN 1x USB-C to RJ-45 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance USB 2.0 Fast Ethernet Adapter i-tec Advance USB 2.0 Fast Ethernet Adapter
(show image)
U2LAN USB 2.0 Fast Ethernet Adapter Advance 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 5 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
Danmark 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)