location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec USB 3.1 Type-C for 3.1/3.0/2.0 Type-A

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.1 Type-C for 3.1/3.0/2.0 Type-A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31ADA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8595611701337
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136985
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:22:19
The date of the most recent change of this product data-sheet in Icecat.
i-tec C31ADA user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
i-tec C31ADA user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
i-tec C31ADA user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points i-tec USB 3.1 Type-C for 3.1/3.0/2.0 Type-A
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.2 m
  • - USB C Straight Male
  • - USB A Straight Female
  • - USB 3.2 Gen 2 (3.1 Gen 2) 5000 Mbit/s
  • - White
  • - 1 pc(s)
Long product name i-tec USB 3.1 Type-C for 3.1/3.0/2.0 Type-A :
The long product name of i-tec USB 3.1 Type-C for 3.1/3.0/2.0 Type-A. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.1 Type-C for 3.1/3.0/2.0 Type-A adapter to connect your USB devices (e.g. HUB) to the new Type-C connector (e.g. MacBook)
More>>>
i-tec USB 3.1 Type-C for 3.1/3.0/2.0 Type-A:
The official description of i-tec USB 3.1 Type-C for 3.1/3.0/2.0 Type-A as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ADVANCE Series is the highest level of i-tec accessories bringing you the cutting edge technologies of products with a modern design and exclusive packaging.

With this adapter, you can connect your USB devices such as hubs, docking stations, video adapters, external hard drive enclosures, etc. from i-tec and other manufacturers to your notebook, tablet, PC or smartphone, which features a new USB Type-C connector. It has 1x USB 3.0 port for connecting your current USB 3.1/3.0/2.0 devices and high-speed data transmission (5 Gbps).

The adapter is suitable for use with Apple MacBook 2015, Chromebook Pixel 2015, and other devices with the USB Type-C connector. The new USB Type-C connector has many advantages, it is smaller, symmetrical and allows easy connection, because now you deed not take care of the rotation of the connector. More information about the USB Type-C is available here.

In case of problems with the installation, technical difficulties or incorrect function of the equipment, check first for the possible solution in the FAQ tab.

Short summary description i-tec USB 3.1 Type-C for 3.1/3.0/2.0 Type-A:
This short summary of the i-tec USB 3.1 Type-C for 3.1/3.0/2.0 Type-A data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec USB 3.1 Type-C for 3.1/3.0/2.0 Type-A, 0.2 m, USB C, USB A, USB 3.2 Gen 2 (3.1 Gen 2), Male/Female, White

Long summary description i-tec USB 3.1 Type-C for 3.1/3.0/2.0 Type-A:
This is an auto-generated long summary of i-tec USB 3.1 Type-C for 3.1/3.0/2.0 Type-A based on the first three specs of the first five spec groups.

i-tec USB 3.1 Type-C for 3.1/3.0/2.0 Type-A. Cable length: 0.2 m. Connector 1: USB C, Connector 2: USB A, USB version: USB 3.2 Gen 2 (3.1 Gen 2), Connector gender: Male/Female, Maximum data transfer rate: 5 Gbit/s, Product colour: White

Features
USB version *
USB 3.2 Gen 2 (3.1 Gen 2)
Connector 1 *
USB C
Connector 2 *
USB A
Connector gender
Male/Female
Connector 1 gender *
Male
Connector 2 gender *
Female
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Maximum data transfer rate
5000 Mbit/s
Maximum data transfer rate
5 Gbit/s
Product colour *
White
Cable colour
White
Windows operating systems supported
Yes
Features
Mac operating systems supported
Yes
Weight & dimensions
Cable length *
0.2 m
Weight
14 g
Packaging data
Package type
Hanging box
Package width
146 mm
Package depth
90 mm
Package height
29 mm
Package weight
42 g
Packaging content
Quantity per pack *
1 pc(s)
Quick installation guide
Yes
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
United Kingdom 3 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)