location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec 1x USB-C to RJ-45

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1x USB-C to RJ-45
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31GLAN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8595611701504
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59215
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:39:43
The date of the most recent change of this product data-sheet in Icecat.
i-tec C31GLAN user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
i-tec C31GLAN user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points i-tec 1x USB-C to RJ-45
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Create a wired internet connection via the USB-C port on your PC, notebook, tablet or smartphone
  • - Compatible with Thunderbolt 3
  • - USB-C interface supporting data rate transfer up to 10 Gbps
  • - Powered through USB port – no power adapter is required
  • - Supports 10/100/1000 Gbps network speeds
  • - Supports Wake-on-LAN
  • - Up to 9K Jumbo frame support
  • - IEEE 802.3az (Energy Efficient Ethernet) compatible
  • - Supports IPv4 and IPv6 pack Checksum Offload Engine (COE) to reduce CPU loading
  • - Automatic detection of MDI / MDIX crossover
  • - Supports Windows 7 32/64bit, Windows 8 32/64bit, Windows 8.1 32/64bit, Windows 10 32/64bit, Mac OS, Linux &Android
Warranty: 2 years
Long product name i-tec 1x USB-C to RJ-45 :
The long product name of i-tec 1x USB-C to RJ-45. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C Gigabit Ethernet Adapter
More>>>
i-tec 1x USB-C to RJ-45:
The official description of i-tec 1x USB-C to RJ-45 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The i-tec G31GLAN USB-C to RJ-45 GLAN adapter allows you to create a wired internet connection via the USB-C port on your PC, notebook, tablet or smartphone. Supporting 10/100/1000 Mbps speeds, the adapter provides a reliable, robust and high-speed internet connection when a wireless signal is unavailable or insufficient, allowing the completion of large downloads or data transfer without fear of interruption.

Compatible with Thunderbolt3, the USB-C interface supports a data transfer rate of up to 10 Gbps and is more user-friendly that its predecessor, USB-A 3.0. The USB-C plug is entirely reversible, making it easier to work with, as well as significantly reducing the risk of plug or port damage.

The adapter is powered via the USB port and requires no driver download – simply plug & play. The compact design makes the adapter an ideal accessory for mobile use, as well as at home or in the office.

Short summary description i-tec 1x USB-C to RJ-45:
This short summary of the i-tec 1x USB-C to RJ-45 data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec 1x USB-C to RJ-45, Wired, USB, Ethernet, 10000 Mbit/s, Black

Long summary description i-tec 1x USB-C to RJ-45:
This is an auto-generated long summary of i-tec 1x USB-C to RJ-45 based on the first three specs of the first five spec groups.

i-tec 1x USB-C to RJ-45. Connectivity technology: Wired, Host interface: USB, Interface: Ethernet. Maximum data transfer rate: 10000 Mbit/s. USB powered. Product colour: Black

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
1
Network
Maximum data transfer rate *
10000 Mbit/s
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u
Ethernet LAN
Yes
Ethernet LAN data rates
10, 1000, 10000 Mbit/s
Cabling technology
10/100/1000BaseT(X)
Copper ethernet cabling technology
10BASE-T, 100BASE-TX, 1000BASE-T
Wake-on-LAN ready
Yes
Auto MDIX IEEE
Yes
Jumbo frames support
Yes
Jumbo frames
9000
Design
Product colour
Black
Internal *
No
Compatible products
Apple MacBook 2015, Chromebook Pixel 2015, Acer Switch Alpha 12, Dell XPS 13, HP EliteBook Folio G1
Power
USB powered
Yes
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Other operating systems supported
Android
Weight & dimensions
Width
20 mm
Depth
66 mm
Height
15 mm
Weight
19 g
Packaging data
Quantity
1
AC adapter included
No
Package type
Box
Package width
154 mm
Package depth
100 mm
Package height
20 mm
Package weight
50 g
Other features
Housing material
Plastic
Quick start guide
Yes
Cable length
0.15 m
Brand Image Product code Product Stock Price from
i-tec Metal USB-C Gigabit Ethernet Adapter i-tec Metal USB-C Gigabit Ethernet Adapter
(show image)
C31METALGLAN USB-C Metal Gigabit Ethernet Adapter 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance USB 2.0 Fast Ethernet Adapter i-tec Advance USB 2.0 Fast Ethernet Adapter
(show image)
U2LAN USB 2.0 Fast Ethernet Adapter Advance 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)