location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec USB-C Dual Display MST Docking Station + Power Delivery 60W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C Dual Display MST Docking Station + Power Delivery 60W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31DUALDOCKPD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8595611701740
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153838
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
i-tec C31DUALDOCKPD user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points i-tec USB-C Dual Display MST Docking Station + Power Delivery 60W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connect your notebook, tablet or smartphone to additional monitors and your favourite hardware via a single USB-C or Thunderbolt 3 port
  • - Supports all devices with the USB-C interface with “DisplayPort Alternate Mode” and „Power Delivery”, or Thunderbolt 3 port
  • - 1x HDMI and 1x DisplayPort video output supporting 4K Ultra HD resolution (3840 x 2160 px. @30 Hz.) for a single monitor, or max. 1920 x 1200 px. @60Hz for dual display supported by Multi-Stream Transport (MST) technology
  • - 1x USB-C 3.1 with transfer rate up to 5 Gbps
  • - 3x USB-A 3.0 ports for connecting all existing hardware and accessories, including 1x Fast Charge port. USB-A ports are compatible with USB 3.1 and backward compatible with USB 2.0 devices
  • - USB-C port for connection of docking station to laptop or tablet with Power Delivery (profile 4 max. 60W) for charging notebooks or tablets that support Power Delivery technology
  • - Fast network and Internet access with Gigabit Ethernet RJ-45 port, supporting 10/100/1000 Mbps speeds
  • - Combined 3.5 mm audio input / output
  • - Ideal for graphic designers, financial officers, gamers and other users working with more than one monitor simultaneously using the “Mirror” or “Extend” modes
  • - On / Off switch allows quick and easy reset of the docking station
  • - Supports 16/32-bit colour
  • - Supports Windows 10 32/64bit, Mac OS X, Chrome OS and Android 6
  • - Cross-brand and cross-platform compatibility
Warranty: 2 years
Long product name i-tec USB-C Dual Display MST Docking Station + Power Delivery 60W :
The long product name of i-tec USB-C Dual Display MST Docking Station + Power Delivery 60W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C Dual Display MST Docking Station + Power Delivery 60W
More>>>
i-tec USB-C Dual Display MST Docking Station + Power Delivery 60W:
The official description of i-tec USB-C Dual Display MST Docking Station + Power Delivery 60W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enhance your notebook, tablet or smartphone, utilising the full potential of USB-C connectivity. This Thunderbolt 3 compatible USB-C dual monitor docking station, featuring MST technology, allows the simultaneous transfer of power, data and video. USB-C Power Delivery enables the user to power and charge a notebook, tablet or smartphone via a single USB-C or Thunderbolt 3 port (up to max. 60W).

The unit is equipped with two graphic outputs, HDMI and DisplayPort, supporting a single 4K Ultra HD monitor (3840 x 2160 px.) or dual monitors (1920 x 1200 @ 60Hz), as well as a USB-C 3.1 port, which can carry HDMI and DisplayPort video signals. In addition, you can find a USB-C Power Delivery port, 3x USB-A 3.0 ports (incl. 1x fast charge port), 3.5 mm audio input / output jack and a Gigabit Ethernet RJ45 port, making this docking station ideal for transforming your notebook, tablet or smartphone into a powerful workstation. The connection of multiple monitors is known to increase productivity, as it is no longer necessary to spend time flicking between different programs and applications.

i-tec docking stations are compatible with the vast majority of notebook brands and platforms, making it easier than ever to connect your favourite hardware. The unit is extremely compact, perfect for use at home or in the office. Connection of all hardware through a single device, via one USB-C port, helps to keep your workspace clean, tidy, and free from unwanted cables.

This docking station is suitable for use with Macbook Pro 2016, Macbook 2015, Chromebook Pixel 2015, Acer Switch Alpha 12, Acer Switch Alpha 13, Dell XPS 13, HP Elitebook Folio G1 and ASUS UX390UAK, as well as other devices with USB-C connectivity.

- Apple notebooks can be only be connected to a single monitor. Mac OS does not support MST. Dual display transmission is supported by Thunderbolt3 docking stations. - Video transfer is not supported via the USB-C 3.1 (Gen. 1) port. This function is not supported by USB-C docking stations but is supported by Thunderbolt3 docking stations.
- Not all devices / systems with USB-C interface support the full standard functionality. Please ensure that your USB-C device supports DP alt mode and USB Power Delivery.

Short summary description i-tec USB-C Dual Display MST Docking Station + Power Delivery 60W:
This short summary of the i-tec USB-C Dual Display MST Docking Station + Power Delivery 60W data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec USB-C Dual Display MST Docking Station + Power Delivery 60W, Wired, USB 3.2 Gen 2 (3.1 Gen 2) Type-C, 60 W, 3.5 mm, USB Type-C, 10,100,1000 Mbit/s

Long summary description i-tec USB-C Dual Display MST Docking Station + Power Delivery 60W:
This is an auto-generated long summary of i-tec USB-C Dual Display MST Docking Station + Power Delivery 60W based on the first three specs of the first five spec groups.

i-tec USB-C Dual Display MST Docking Station + Power Delivery 60W. Connectivity technology: Wired, Host interface: USB 3.2 Gen 2 (3.1 Gen 2) Type-C, USB Power Delivery up to: 60 W. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Data transfer rate: 5 Gbit/s, Maximum digital resolution: 3840 x 2160 pixels. Power source type: AC, AC input voltage: 100 - 240 V, Input current: 2 A. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,..., Mac operating systems supported: Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac..., Other operating systems supported: Android

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 2 (3.1 Gen 2) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
USB Power Delivery
Yes
USB Power Delivery up to
60 W
HDMI ports quantity *
1
DisplayPorts quantity
1
Combo headphone/mic port
Yes
Headphone outputs *
1
Headphone connectivity
3.5 mm
USB connector type
USB Type-C
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
Data transfer rate
5 Gbit/s
Maximum digital resolution
3840 x 2160 pixels
Number of displays supported
2
Product colour *
Black
Plug and Play
Yes
Power
Power source type
AC
AC input voltage
100 - 240 V
Input current
2 A
Output voltage
20 V
Output current
5 A
Power cable length
2 m
Software
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Yes
Mac compatibility
Yes
Mac operating systems supported
Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Other operating systems supported
Android
Weight & dimensions
Width
85 mm
Depth
155 mm
Height
57 mm
Weight
235 g
Packaging data
Package width
242 mm
Package depth
164 mm
Package height
79 mm
Package weight
1.08 kg
Packaging content
Cables included
AC, USB Type-C
AC adapter included
Yes
Quick start guide
Yes
Brand Image Product code Product Stock Price from
i-tec USB-C Dual Display MST Docking Station + Power Delivery 60W i-tec USB-C Dual Display MST Docking Station + Power Delivery 60W
(show image)
C31DUALDOCKPDIT USB-C Dual Display MST Docking Station + Power Delivery 60W 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB-C Travel Dock 4K HDMI or VGA i-tec USB-C Travel Dock 4K HDMI or VGA
(show image)
C31TRAVELDOCKPD USB-C Travel Dock 4K HDMI or VGA 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Metal USB-C 4K Docking Station + Power Delivery 85W i-tec Metal USB-C 4K Docking Station + Power Delivery 85W
(show image)
C31METAL4KDOCKPD USB-C Metal 4K Docking Station + Power Delivery 85W 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB-C 4K Mini Docking Station PD/Data i-tec USB-C 4K Mini Docking Station PD/Data
(show image)
C31MINIDOCK4KPD USB-C 4K Mini Docking Station PD/Data 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB 3.0 / USB-C / Thunderbolt 3 Dual Display Docking Station i-tec USB 3.0 / USB-C / Thunderbolt 3 Dual Display Docking Station
(show image)
CADUAL4KDOCK USB 3.0 / USB-C / Thunderbolt 3 Dual Display Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB-C Dual Display MST Docking Station + Power Delivery 60W i-tec USB-C Dual Display MST Docking Station + Power Delivery 60W
(show image)
C31DUALDOCKPDUK USB-C Dual Display MST Docking Station + Power Delivery 60W 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB 3.0 Dual Docking Station HDMI DVI i-tec USB 3.0 Dual Docking Station HDMI DVI
(show image)
U3HDMIDVIDOCKUK USB 3.0 Dual Docking Station HDMI DVI 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Advance USB 3.0 HD Video Docking Station i-tec Advance USB 3.0 HD Video Docking Station
(show image)
U3DVIDOCKLUK USB 3.0 HD Video Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB 3.0 Metal Docking Station i-tec USB 3.0 Metal Docking Station
(show image)
U3METALDOCKUK USB 3.0 Metal Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
i-tec THUNDERBOLT™ 2 Docking Station i-tec THUNDERBOLT™ 2 Docking Station
(show image)
THUNDERDOCK2UK THUNDERBOLT™ 2 Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)