location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec BTHF-AD MP3/MP4 player accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BTHF-AD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BTHF-AD
Category:
Accessories used with MP3/MP4 players such as earphones.
MP3/MP4 Player Accessories Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 03:53:02
The date of the most recent change of this product data-sheet in Icecat.
Long product name i-tec BTHF-AD MP3/MP4 player accessory :
The long product name of i-tec BTHF-AD MP3/MP4 player accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth Audio Adapter, 1x 3.5mm - Bluetooth V2.1, 14g
More>>>
i-tec BTHF-AD MP3/MP4 player accessory:
The official description of i-tec BTHF-AD MP3/MP4 player accessory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

i-tec Bluetooth Audio Adapter 3.5 mm is a wireless audio transmitter for all devices with a common "3.5 mm - jack" audio output, such as televisions, MP3 players, iPod, computer, home hi-fi set, etc. Once connected to our adapter and paired with a conventional stereo Bluetooth headphones you can listen music wirelessly, without disturbing your surroundings or having problems with a lot of cables.

- Bluetooth stereo audio transmitter for audio / video devices.
- Enable your audio devices to transfer stereo audio wirelessly.
- Bluetooth V2.1, 10m operation range.
- 3.5mm jack - Plug & play - no installation required.
- Rechargeable Lithium-ion battery with 5h music time.

Short summary description i-tec BTHF-AD MP3/MP4 player accessory:
This short summary of the i-tec BTHF-AD MP3/MP4 player accessory data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec BTHF-AD, Black, 2400 - 2483.5 Hz, 10m, Wireless, 2.1+EDR, DC 5V

Long summary description i-tec BTHF-AD MP3/MP4 player accessory:
This is an auto-generated long summary of i-tec BTHF-AD MP3/MP4 player accessory based on the first three specs of the first five spec groups.

i-tec BTHF-AD. Product colour: Black, Frequency range: 2400 - 2483.5 Hz, Operating range: 10m. Connectivity technology: Wireless. Bluetooth version: 2.1+EDR. Power requirements: DC 5V. Battery life (max): 5 h

Features
Product colour
Black
Plug and Play
Yes
Frequency range
2400 - 2483.5 Hz
Operating range
10m
Ports & interfaces
Connectivity technology
Wireless
Network
Bluetooth version
2.1+EDR
Power
Power requirements
DC 5V
Battery
Battery life (max)
5 h
Packaging content
Cables included
USB
Manual
Yes
Remote control included
No
Batteries included
Yes
Weight & dimensions
Width
45 mm
Depth
32 mm
Height
8 mm
Weight
14 g