HyperX logo

HyperX 512 MB, DDR II SDRAM, 800 MHz PC2 6400, SO DIMM 240-pin memory module 0.5 GB DDR2

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14506
Info modified on:
07 Mar 2024, 10:11:36
End of life date:
07 Mar 2024
Short summary description HyperX 512 MB, DDR II SDRAM, 800 MHz PC2 6400, SO DIMM 240-pin memory module 0.5 GB DDR2:

HyperX 512 MB, DDR II SDRAM, 800 MHz PC2 6400, SO DIMM 240-pin, 0.5 GB, DDR2, 800 MHz, 240-pin DIMM

Long summary description HyperX 512 MB, DDR II SDRAM, 800 MHz PC2 6400, SO DIMM 240-pin memory module 0.5 GB DDR2:

HyperX 512 MB, DDR II SDRAM, 800 MHz PC2 6400, SO DIMM 240-pin. Internal memory: 0.5 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, Memory form factor: 240-pin DIMM, CAS latency: 4

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.