HyperX logo

HyperX Memory 1GB 800MHz DDR2 Non-ECC Low-Latency CL4 memory module

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28472
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
07 Mar 2024
Short summary description HyperX Memory 1GB 800MHz DDR2 Non-ECC Low-Latency CL4 memory module:

HyperX Memory 1GB 800MHz DDR2 Non-ECC Low-Latency CL4, 1 GB, DDR2, 800 MHz, 240-pin DIMM

Long summary description HyperX Memory 1GB 800MHz DDR2 Non-ECC Low-Latency CL4 memory module:

HyperX Memory 1GB 800MHz DDR2 Non-ECC Low-Latency CL4. Internal memory: 1 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, Memory form factor: 240-pin DIMM, CAS latency: 4

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.