HyperX 512MB ( 2 x 256 MB ), DIMM 184-pin, DDR, 533 MHz, CL3, 0.5 GB, DRAM, 533 MHz, 184-pin DIMM
HyperX 512MB ( 2 x 256 MB ), DIMM 184-pin, DDR, 533 MHz, CL3. Internal memory: 0.5 GB, Internal memory type: DRAM, Memory clock speed: 533 MHz, Memory form factor: 184-pin DIMM, CAS latency: 3