HyperX logo

HyperX 512MB 533MHz memory module 0.5 GB DDR

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10556
Info modified on:
07 Mar 2024, 10:11:49
End of life date:
07 Mar 2024
Short summary description HyperX 512MB 533MHz memory module 0.5 GB DDR:

HyperX 512MB 533MHz, 0.5 GB, DDR, 533 MHz, 184-pin DIMM

Long summary description HyperX 512MB 533MHz memory module 0.5 GB DDR:

HyperX 512MB 533MHz. Internal memory: 0.5 GB, Internal memory type: DDR, Memory clock speed: 533 MHz, Memory form factor: 184-pin DIMM, CAS latency: 3

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.