HyperX logo

HyperX 2GB(2 x 1024MB), 400MHZ, DDR, NON-ECC, CL2, 184-Pin DIMM memory module

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11531
Info modified on:
07 Mar 2024, 10:11:36
End of life date:
07 Mar 2024
Short summary description HyperX 2GB(2 x 1024MB), 400MHZ, DDR, NON-ECC, CL2, 184-Pin DIMM memory module:

HyperX 2GB(2 x 1024MB), 400MHZ, DDR, NON-ECC, CL2, 184-Pin DIMM, 2 GB, DDR, 400 MHz, 184-pin DIMM

Long summary description HyperX 2GB(2 x 1024MB), 400MHZ, DDR, NON-ECC, CL2, 184-Pin DIMM memory module:

HyperX 2GB(2 x 1024MB), 400MHZ, DDR, NON-ECC, CL2, 184-Pin DIMM. Internal memory: 2 GB, Internal memory type: DDR, Memory clock speed: 400 MHz, Memory form factor: 184-pin DIMM, CAS latency: 2

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.