HyperX logo

HyperX FURY HX432C18FBK2/32 memory module 32 GB 2 x 16 GB DDR4 3200 MHz

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40755
Info modified on:
08 Mar 2024, 09:07:54
End of life date:
07 Mar 2024
Bullet Points HyperX FURY HX432C18FBK2/32 memory module 32 GB 2 x 16 GB DDR4 3200 MHz:
  • - Automatic overclocking – Up to 3466MHz
  • - Cost-efficient, high-performance DDR4 upgrade
  • - Intel XMP support for the latest processor technologies
  • - Run cool with energy-efficient 1.2V DDR4
  • - Signature asymmetrical FURY design with low-profile heat spreader
  • - Backed by a lifetime warranty
Warranty:
Lifetime
Long product name HyperX FURY HX432C18FBK2/32 memory module 32 GB 2 x 16 GB DDR4 3200 MHz:

32GB Kit (2x 16GB), DDR4, 3200 MHz, CL18

Short summary description HyperX FURY HX432C18FBK2/32 memory module 32 GB 2 x 16 GB DDR4 3200 MHz:

HyperX FURY HX432C18FBK2/32, 32 GB, 2 x 16 GB, DDR4, 3200 MHz, 288-pin DIMM, Black

Long summary description HyperX FURY HX432C18FBK2/32 memory module 32 GB 2 x 16 GB DDR4 3200 MHz:

HyperX FURY HX432C18FBK2/32. Component for: PC/Server, Internal memory: 32 GB, Memory layout (modules x size): 2 x 16 GB, Internal memory type: DDR4, Memory clock speed: 3200 MHz, Memory form factor: 288-pin DIMM, CAS latency: 18, Product colour: Black

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.