HyperX logo

HyperX Cloud Headset Wired Head-band Gaming Black, Blue

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27498
Info modified on:
14 Mar 2024, 19:15:45
Bullet Points HyperX Cloud Headset Wired Head-band Gaming Black, Blue:
  • - For PlayStation®4 systems
  • - Signature HyperX comfort
  • - Durable aluminum frame
  • - Immersive in-game audio
  • - In-line audio control
  • - Detachable noise-cancellation microphone
  • - Two Year Warranty
Warranty:
2 Years
Long product name HyperX Cloud Headset Wired Head-band Gaming Black, Blue:

15Hz – 25000Hz, 95 dB, 41 Ω, 53 mm, 50Hz - 18000Hz, -39 dB, 3.5 mm, 1.3 m, 325 g

Short summary description HyperX Cloud Headset Wired Head-band Gaming Black, Blue:

HyperX Cloud, Wired, Gaming, 15 - 25000 Hz, 325 g, Headset, Black, Blue

Long summary description HyperX Cloud Headset Wired Head-band Gaming Black, Blue:

HyperX Cloud. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 15 - 25000 Hz. Cable length: 1.3 m. Weight: 325 g. Product colour: Black, Blue

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.