HyperX logo

HyperX Cloud Stinger Headset Wired Head-band Gaming Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10428
Info modified on:
14 Mar 2024, 18:08:17
Bullet Points HyperX Cloud Stinger Headset Wired Head-band Gaming Black:
  • - Lightweight headset with 90-degree rotating ear cups
  • - 50mm directional drivers for audio precision
  • - HyperX signature memory foam
  • - Adjustable steel slider
  • - Intuitive volume control on headset ear cup
  • - Swivel-to-mute noise-cancellation microphone
  • - Multi-platform compatibility
Warranty:
2 Years
Long product name HyperX Cloud Stinger Headset Wired Head-band Gaming Black:

18 - 23 KHz, 30 Ω, 50 mm (Neodymium ), 1.3 + 1.7 m, 275 g

Short summary description HyperX Cloud Stinger Headset Wired Head-band Gaming Black:

HyperX Cloud Stinger, Wired, Gaming, 18 - 23000 Hz, 275 g, Headset, Black

Long summary description HyperX Cloud Stinger Headset Wired Head-band Gaming Black:

HyperX Cloud Stinger. Product type: Headset. Connectivity technology: Wired. Recommended usage: Gaming. Headphone frequency: 18 - 23000 Hz. Cable length: 1.3 m. Weight: 275 g. Product colour: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.