Hypertec logo

Hypertec N01-M302GB1-HY (Legacy) memory module 2 GB 1 x 2 GB DDR3 1333 MHz ECC

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13975
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Hypertec N01-M302GB1-HY (Legacy) memory module 2 GB 1 x 2 GB DDR3 1333 MHz ECC:

Hypertec N01-M302GB1-HY (Legacy), 2 GB, 1 x 2 GB, DDR3, 1333 MHz, 240-pin DIMM

Long summary description Hypertec N01-M302GB1-HY (Legacy) memory module 2 GB 1 x 2 GB DDR3 1333 MHz ECC:

Hypertec N01-M302GB1-HY (Legacy). Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DDR3, Memory clock speed: 1333 MHz, Memory form factor: 240-pin DIMM, ECC

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.