Hypertec logo

Hypertec HYMAC9801G (Legacy) memory module 1 GB DDR2

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16227
Info modified on:
29 Nov 2019, 21:46:21
Short summary description Hypertec HYMAC9801G (Legacy) memory module 1 GB DDR2:

Hypertec HYMAC9801G (Legacy), 1 GB, DDR2, 667 MHz

Long summary description Hypertec HYMAC9801G (Legacy) memory module 1 GB DDR2:

Hypertec HYMAC9801G (Legacy). Internal memory: 1 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.