Long product name Hypertec 8GB USB 2.0 Slimline X130 USB flash drive USB Type-A Grey
:
8GB USB 2.0 Slimline X130 ReadyBoost
The long product name of Hypertec 8GB USB 2.0 Slimline X130 USB flash drive USB Type-A Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
8GB USB 2.0 Slimline X130 ReadyBoost
More>>>
Short summary description Hypertec 8GB USB 2.0 Slimline X130 USB flash drive USB Type-A Grey:
This short summary of the Hypertec 8GB USB 2.0 Slimline X130 USB flash drive USB Type-A Grey data-sheet is auto-generated and uses the product title and the first six key specs.
Hypertec 8GB USB 2.0 Slimline X130, 8 GB, USB Type-A, 2.0, Grey
Long summary description Hypertec 8GB USB 2.0 Slimline X130 USB flash drive USB Type-A Grey:
This is an auto-generated long summary of Hypertec 8GB USB 2.0 Slimline X130 USB flash drive USB Type-A Grey based on the first three specs of the first five spec groups.
Hypertec 8GB USB 2.0 Slimline X130. Capacity: 8 GB, Device interface: USB Type-A, USB version: 2.0. Product colour: Grey