Hypertec logo

Hypertec FipsEnCrypt USB flash drive 16 GB USB Type-A 2.0

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5552
Info modified on:
25 Apr 2025, 14:07:55
End of life date:
25 Apr 2025
Short summary description Hypertec FipsEnCrypt USB flash drive 16 GB USB Type-A 2.0:

Hypertec FipsEnCrypt, 16 GB, USB Type-A, 2.0, Password protection, 22 g

Long summary description Hypertec FipsEnCrypt USB flash drive 16 GB USB Type-A 2.0:

Hypertec FipsEnCrypt. Capacity: 16 GB, Device interface: USB Type-A, USB version: 2.0. Password protection. Weight: 22 g

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.