Hypertec logo

Hypertec 32GB FipsEnCrypt PLUS 140-2 Level 3 256Bit USB flash drive USB Type-A 2.0 Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7297
Info modified on:
25 Apr 2025, 14:07:53
End of life date:
25 Apr 2025
Short summary description Hypertec 32GB FipsEnCrypt PLUS 140-2 Level 3 256Bit USB flash drive USB Type-A 2.0 Black:

Hypertec 32GB FipsEnCrypt PLUS 140-2 Level 3 256Bit, 32 GB, USB Type-A, 2.0, Password protection, 14 g, Black

Long summary description Hypertec 32GB FipsEnCrypt PLUS 140-2 Level 3 256Bit USB flash drive USB Type-A 2.0 Black:

Hypertec 32GB FipsEnCrypt PLUS 140-2 Level 3 256Bit. Capacity: 32 GB, Device interface: USB Type-A, USB version: 2.0. Password protection. Weight: 14 g. Product colour: Black

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.