Hypertec logo

Hypertec 1 GB, DIMM 184-PIN, DDR (Legacy) memory module

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15453
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Hypertec 1 GB, DIMM 184-PIN, DDR (Legacy) memory module:

Hypertec 1 GB, DIMM 184-PIN, DDR (Legacy), 1 GB, DDR, 333 MHz, 184-pin DIMM

Long summary description Hypertec 1 GB, DIMM 184-PIN, DDR (Legacy) memory module:

Hypertec 1 GB, DIMM 184-PIN, DDR (Legacy). Internal memory: 1 GB, Internal memory type: DDR, Memory clock speed: 333 MHz, Memory form factor: 184-pin DIMM

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.