Hypertec logo

Hypertec 0C19533-HY (Legacy) memory module 4 GB 1 x 4 GB DDR3L ECC

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15730
Info modified on:
14 Mar 2024, 19:04:29
Short summary description Hypertec 0C19533-HY (Legacy) memory module 4 GB 1 x 4 GB DDR3L ECC:

Hypertec 0C19533-HY (Legacy), 4 GB, 1 x 4 GB, DDR3L, 1600 MHz, 240-pin DIMM

Long summary description Hypertec 0C19533-HY (Legacy) memory module 4 GB 1 x 4 GB DDR3L ECC:

Hypertec 0C19533-HY (Legacy). Component for: PC/Server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3L, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM, ECC

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.