Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hyperion DH16

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hyperion
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DH16
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HP-DH16-SCD
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4895148404799
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHyperion: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1109
This statistic is based on the 95142 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92960 free Open Icecat users.
Info modified on: 04 Jul 2018 16:14:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hyperion DH16 :
  • - High Voltage-fully programmable full size digital servo
  • - Double Ball-Bearing
  • - Programmable with free PC software connected via USB adapter (HP-AT-PRGUSB)
  • - Rotation in degrees, Adjustable 30 to 140 degrees total/ 90 degree default (45 each way)
  • - Adjustable travel speed from 1% to 100% of Rated Speed (100% default)
  • - Supports 2S lipo, 8.4V
Long product name Hyperion DH16 :
The short editorial description of Hyperion DH16

Speed(sec/60deg@6.0/7.4V): 0.12/0.10, Dynamic torque(kg/cm@6.0/7.4V): 3.7/4.3, Holding torque(kg/cm@6.0/7.4V): 7.4/8.6, Gear Train primary material: Carbon Poly, 32.0 x 16.0 x 31.6mm, 26.5g
More>>>
Short summary description Hyperion DH16:
This short summary of the Hyperion DH16 data-sheet is auto-generated and uses the product title and the first six key specs.

Hyperion DH16, Servo, Black, 26.5 g

Long summary description Hyperion DH16:
This is an auto-generated long summary of Hyperion DH16 based on the first three specs of the first five spec groups.

Hyperion DH16. Product type: Servo, Brand compatibility: Hyperion, Component for: Airplane/Helicopter, Product colour: Black. Weight: 26.5 g

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.