Humminbird 597ci HD DI Combo fish finder 12.7 cm (5") TFT LCD 500 W 183 m

Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28598
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1 Year
Long product name Humminbird 597ci HD DI Combo fish finder 12.7 cm (5") TFT LCD 500 W 183 m:

596c HD DI, 5.0", TFT, 600 ft

Short summary description Humminbird 597ci HD DI Combo fish finder 12.7 cm (5") TFT LCD 500 W 183 m:

Humminbird 597ci HD DI Combo, TFT LCD, 12.7 cm (5"), 640 x 640 mm, 256 colours, 149.9 x 190.5 x 114.3 mm

Long summary description Humminbird 597ci HD DI Combo fish finder 12.7 cm (5") TFT LCD 500 W 183 m:

Humminbird 597ci HD DI Combo. Display: TFT LCD, Display diagonal: 12.7 cm (5"), Display size (HxV): 640 x 640 mm. Dimensions (WxDxH): 149.9 x 190.5 x 114.3 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.