Huawei logo

Huawei USG6530E hardware firewall 1U

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5084
Info modified on:
07 Sept 2023, 20:02:20
Short summary description Huawei USG6530E hardware firewall 1U:

Huawei USG6530E, 2000 MB, DDR4, 1200 MHz, 76.08 BTU/h, Power, System, USB, Wired

Long summary description Huawei USG6530E hardware firewall 1U:

Huawei USG6530E. Internal memory: 2000 MB, Internal memory type: DDR4, Processor frequency: 1200 MHz. LED indicators: Power, System, USB. Connectivity technology: Wired, Ethernet LAN data rates: 1000,10000 Mbit/s, Console port: RJ-45. Storage media type: Flash, Flash memory: 2000 MB. Form factor: 1U

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.