Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Huawei S5720-36C-EI-28S-AC network switch Managed L2/L3 Grey

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Huawei
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S5720-36C-EI-28S-AC
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S5720-36C-EI-28S-AC
Category
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHuawei: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153
This statistic is based on the 96377 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94200 free Open Icecat users.
Info modified on: 30 Nov 2020 06:33:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name Huawei S5720-36C-EI-28S-AC network switch Managed L2/L3 Grey :
The short editorial description of Huawei S5720-36C-EI-28S-AC network switch Managed L2/L3 Grey

28*GE SFP ports, 4 of which are 10/100/1000BASE-T+SFP combo ports, 4*10GE SFP+, 1*expansion slot, 1*150W AC power
More>>>
Short summary description Huawei S5720-36C-EI-28S-AC network switch Managed L2/L3 Grey:
This short summary of the Huawei S5720-36C-EI-28S-AC network switch Managed L2/L3 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Huawei S5720-36C-EI-28S-AC, Managed, L2/L3, Rack mounting

Long summary description Huawei S5720-36C-EI-28S-AC network switch Managed L2/L3 Grey:
This is an auto-generated long summary of Huawei S5720-36C-EI-28S-AC network switch Managed L2/L3 Grey based on the first three specs of the first five spec groups.

Huawei S5720-36C-EI-28S-AC. Switch type: Managed, Switch layer: L2/L3. Installed SFP modules quantity: 28, Installed SFP+ modules quantity: 4. Rack mounting

Management features
Switch type *
Managed
Switch layer
L2/L3
MIB support
Yes
Ports & interfaces
Installed SFP modules quantity *
28
Installed SFP+ modules quantity *
4
Ports & interfaces
Combo SFP ports quantity
4
Network
VLAN support
Yes
Security
Access Control List (ACL)
Yes
Design
Rack mounting *
Yes
Product colour *
Grey
Housing material
Metal