Huawei MediaPad M2-10.0, 25.6 cm (10.1"), 1920 x 1080 pixels, 64 GB, 3 GB, Android, Silver
Huawei MediaPad M2-10.0. Display diagonal: 25.6 cm (10.1"), Display resolution: 1920 x 1080 pixels. Internal storage capacity: 64 GB. Processor frequency: 3 GHz, Processor family: Hisilicon Kirin, Processor model: 930. Internal memory: 3 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Weight: 490 g. Operating system installed: Android. Product colour: Silver