Huawei logo

Huawei MateBook Intel® Core™ m5 512 GB 30.5 cm (12") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Home Gold

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9913
Info modified on:
14 Mar 2024, 19:51:49
Short summary description Huawei MateBook Intel® Core™ m5 512 GB 30.5 cm (12") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Home Gold:

Huawei MateBook, 30.5 cm (12"), 2160 x 1440 pixels, 512 GB, 8 GB, Windows 10 Home, Gold

Long summary description Huawei MateBook Intel® Core™ m5 512 GB 30.5 cm (12") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Home Gold:

Huawei MateBook. Display diagonal: 30.5 cm (12"), Display resolution: 2160 x 1440 pixels. Internal storage capacity: 512 GB. Processor frequency: 1.1 GHz, Processor family: Intel® Core™ m5, Processor model: m5-6Y54. Internal memory: 8 GB. Rear camera resolution (numeric): 0 MP, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Weight: 640 g. Operating system installed: Windows 10 Home. Product colour: Gold

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.