Huawei logo

Huawei E3531 cellular network device Cellular network modem

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104053
Info modified on:
13 May 2020, 13:48:45
Short summary description Huawei E3531 cellular network device Cellular network modem:

Huawei E3531, Cellular network modem, Portable, 2G, 3G, Edge, GPRS, GSM, HSDPA, HSPA+, HSUPA, UMTS, 850,900,1800,1900 MHz, 900,2100 MHz, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium...

Long summary description Huawei E3531 cellular network device Cellular network modem:

Huawei E3531. Device type: Cellular network modem, Market positioning: Portable. Data network: 2G, 3G, Edge, GPRS, GSM, HSDPA, HSPA+, HSUPA, UMTS, GSM bands supported: 850,900,1800,1900 MHz, UMTS bands supported: 900,2100 MHz. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium..., Mac operating systems supported: Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain.... Weight: 30 g, Dimensions (WxDxH): 84 x 27 x 10.5 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.