Huawei logo

Huawei FusionServer CH121 V5 Black

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80033
Info modified on:
14 Mar 2024, 19:34:21
Short summary description Huawei FusionServer CH121 V5 Black:

Huawei FusionServer CH121 V5, Intel® Xeon®, DDR4-SDRAM, 3 TB, 2.5", Serial Attached SCSI (SAS), Serial ATA, 0, 1, 5, 6, 10

Long summary description Huawei FusionServer CH121 V5 Black:

Huawei FusionServer CH121 V5. Compatible processor series: Intel® Xeon®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 3 TB. Storage drive sizes supported: 2.5", Supported storage drive interfaces: Serial Attached SCSI (SAS), Serial ATA, RAID levels: 0, 1, 5, 6, 10. Compatible operating systems: Microsoft Windows Server 2008/2012 Red Hat Enterprise Linux SUSE Linux Enterprise Server Oracle.... Product colour: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.