Huawei logo

Huawei B315 wireless router Gigabit Ethernet Single-band (2.4 GHz) 4G White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112004
Info modified on:
14 Mar 2024, 19:25:12
Short summary description Huawei B315 wireless router Gigabit Ethernet Single-band (2.4 GHz) 4G White:

Huawei B315, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, 3G, White, Tabletop router

Long summary description Huawei B315 wireless router Gigabit Ethernet Single-band (2.4 GHz) 4G White:

Huawei B315. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 150 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Mobile network generation: 4G, 2G standards: GSM, 3G standards: UMTS. Product type: Tabletop router, Product colour: White. Antenna design: External, Antenna connector type: SMA

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.