Huawei logo

Huawei S5720-12TP-PWR-LI-AC Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black, Grey

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19660
Info modified on:
14 Mar 2024, 19:48:37
Short summary description Huawei S5720-12TP-PWR-LI-AC Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black, Grey:

Huawei S5720-12TP-PWR-LI-AC, Managed, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE)

Long summary description Huawei S5720-12TP-PWR-LI-AC Managed Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black, Grey:

Huawei S5720-12TP-PWR-LI-AC. Switch type: Managed. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. MAC address table: 16000 entries, Switching capacity: 336 Gbit/s. Power over Ethernet (PoE)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.