Huawei logo

Huawei CM51 Mono portable speaker Grey 3.5 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123778
Info modified on:
14 Mar 2024, 17:22:41
Short summary description Huawei CM51 Mono portable speaker Grey 3.5 W:

Huawei CM51, 1.0 channels, 1-way, Neodymium, 3.5 W, 1%, Wireless

Long summary description Huawei CM51 Mono portable speaker Grey 3.5 W:

Huawei CM51. Audio output channels: 1.0 channels, Speaker type: 1-way, Magnet type: Neodymium. RMS rated power: 3.5 W, Total Harmonic Distortion (THD): 1%. Connectivity technology: Wireless, Bluetooth range: 10 m, USB connector type: Micro-USB. Product type: Mono portable speaker, Product colour: Grey, International Protection (IP) code: IP5X. Recommended usage: Mobile phone / Smartphone

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.