Huawei logo

Huawei WATCH GT5 Pro 46mm 3.63 cm (1.43") AMOLED Digital 466 x 466 pixels Titanium GPS (satellite)

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74484
Info modified on:
14 Feb 2025, 11:45:39
Short summary description Huawei WATCH GT5 Pro 46mm 3.63 cm (1.43") AMOLED Digital 466 x 466 pixels Titanium GPS (satellite):

Huawei WATCH GT5 Pro 46mm, 3.63 cm (1.43"), AMOLED, GPS (satellite), 53 g

Long summary description Huawei WATCH GT5 Pro 46mm 3.63 cm (1.43") AMOLED Digital 466 x 466 pixels Titanium GPS (satellite):

Huawei WATCH GT5 Pro 46mm. Display diagonal: 3.63 cm (1.43"), Display technology: AMOLED, Display resolution: 466 x 466 pixels. GPS (satellite). Battery capacity: 524 mAh. Weight: 53 g. Band material: Titanium, Band colour: Titanium

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.